Littelfuse, Inc. SMD 0.75A 32V Circuit Protection Fuse 0434.750NR

Description
Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.750NR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.750NR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 32V Circuit Protection Fuse
139-0434.750NR
SMD 0.75A 32V Circuit Protection Fuse 139-0434.750NR
Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.750NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.750NR can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - 0434.750NR - 814646-0434.750NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0434.750NR
814646-0434.750NR
Fuses - 0434.750NR 814646-0434.750NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 814646-0434.750NR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814646-0434.750NR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-0434.750NR 814646-0434.750NR
Product Name SMD 0.75A 32V Circuit Protection Fuse Fuses - 0434.750NR
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 943488 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details