Littelfuse, Inc. SMD 2A Circuit Protection Fuse 0435002.KR

Description
2A 32VDC Fast Blow SMD Fuse, 0402 Product overview: 0435002.KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 32VDC Fast Blow SMD Fuse, 0402 Product overview: 0435002.KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Circuit Protection Fuse
139-0435002.KR
SMD 2A Circuit Protection Fuse 139-0435002.KR
2A 32VDC Fast Blow SMD Fuse, 0402 Product overview: 0435002.KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KR can be used for catalog matching and distributor lookup.

2A 32VDC Fast Blow SMD Fuse, 0402 Product overview: 0435002.KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1448DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1448CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1448TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
FUSE BOARD MOUNT 2A 32VDC 0402 - 461-0435002.KR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 2A 32VDC 0402
461-0435002.KR
FUSE BOARD MOUNT 2A 32VDC 0402 461-0435002.KR
FUSE BOARD MOUNT 2A 32VDC 0402

FUSE BOARD MOUNT 2A 32VDC 0402

Supplier's Site
Circuit Protection - Fuses 0435002.KR
FUSE BOARD MOUNT 2A 32VDC 0402

FUSE BOARD MOUNT 2A 32VDC 0402

Supplier's Site
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Littelfuse - 30C5431 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Littelfuse
30C5431
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Littelfuse 30C5431
FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4541 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4541
Fuse, Smd, 2A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4541
FUSE, SMD, 2A, 0402, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes

FUSE, SMD, 2A, 0402, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0435002.KR F1448DKR-ND 461-0435002.KR 0435002.KR 30C5431 28X4541
Product Name SMD 2A Circuit Protection Fuse Fuses FUSE BOARD MOUNT 2A 32VDC 0402 Circuit Protection - Fuses Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 2A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Material Glass, Epoxy Glass; Glass Epoxy
Approvals / Standards RoHS UL; CSA RoHS; UL; CSA RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers