Littelfuse, Inc. TTape TM platform 040705.5A

Description
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value
Datasheet
Description
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTape TM platform - 040705.5A - Littelfuse, Inc.
Rosemont, IL, United States
TTape TM platform
040705.5A
TTape TM platform 040705.5A
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value

407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 040705.5A
Product Name TTape TM platform
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers