Littelfuse, Inc. 438GT Series 0603 Fast Acting Fuse 043803.5GT

Description
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
438GT Series 0603 Fast Acting Fuse - 043803.5GT - Littelfuse, Inc.
Rosemont, IL, United States
438GT Series 0603 Fast Acting Fuse
043803.5GT
438GT Series 0603 Fast Acting Fuse 043803.5GT
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant

The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043803.5GT
Product Name 438GT Series 0603 Fast Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N2TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
Cartridge Fuses - 1677645 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers