Fuse Chip Fast Acting 1.5A 32V SMD Solder Pad 0603 Ceramic T/R CSA/UL Product overview: 043801.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043801.5WR can be used for catalog matching and distributor lookup.
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 1.5A 32VAC 63VDC
FUSE, SMD, 1.5A, 0603, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MT 1.5A 32VAC 63VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-043801.5WR | F2949TR-ND | 461-043801.5WR | 01P9261 | 043801.5WR |
| Product Name | SMD 1.5A 32V Circuit Protection Fuse | Fuses | FUSE BOARD MNT 1.5A 32VAC 63VDC | Fuse, Smd, 1.5A, 0603, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 63 volts | 32 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Fuse Type | PC Board |