Littelfuse, Inc. 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0438003.

Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse - 0438003. - Littelfuse, Inc.
Rosemont, IL, United States
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
0438003.
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0438003.
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0438003.
Product Name 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 8 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details