Littelfuse, Inc. Fuses 0438006.WRA

Description
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10736DKR-ND - DigiKey
Thief River Falls, MN, United States
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10736CT-ND - DigiKey
Thief River Falls, MN, United States
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10736TR-ND - DigiKey
Thief River Falls, MN, United States
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0438006.WRA
FUSE BRD MNT 6A 12VAC 24VDC 0603

FUSE BRD MNT 6A 12VAC 24VDC 0603

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse - 46AC4656 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse
46AC4656
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse 46AC4656
FUSE, AEC-Q200, FAST ACTING, 6A, 0603; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 6A, 0603; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse - 70AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse
70AC6336
Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse 70AC6336
FUSE, AEC-Q200, FAST ACTING, 6A, 0603; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 6A, 0603; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10736DKR-ND 0438006.WRA 46AC4656
Product Name Fuses Circuit Protection - Fuses Fuse, Aec-Q200, Fast Acting, 6A, 0603; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data