Fuse Chip Very Fast Acting 0.25A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435.250KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.250KRHF can be used for catalog matching and distributor lookup.
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120619-0435.250KRHF
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0025
Approvals: CSA, UL
DC Cold Resistance: 0.4 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W x 0.013" H (0.99mm x 0.51mm x 0.33mm)
Current Rating (Amps): 250mA
Breaking Capacity at Rated Voltage: 35A
FUSE BOARD MNT 250MA 32VDC 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0435.250KRHF | 0435.250KRHF-ND | 1120619-0435.250KRHF | 0435.250KRHF |
| Product Name | SMD 0.25A 32V Circuit Protection Fuse | Fuses | Fuses - 0435.250KRHF | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Fuse Type | PC Board |