Littelfuse, Inc. 1206 AEC-Q200 Qualified Fuses 0437.750A

Description
The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 AEC-Q200 Qualified Fuses - 0437.750A - Littelfuse, Inc.
Rosemont, IL, United States
1206 AEC-Q200 Qualified Fuses
0437.750A
1206 AEC-Q200 Qualified Fuses 0437.750A
The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0437.750A
Product Name 1206 AEC-Q200 Qualified Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF465 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 100 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details