Littelfuse, Inc. PTC Resettable Fuses - 0402L020SLKR 0402L020SLKR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853200-0402L020SLKR Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 200 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F5757DKR, F5757TR, F5757CT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853200-0402L020SLKR Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 200 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F5757DKR, F5757TR, F5757CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0402L020SLKR - 853200-0402L020SLKR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0402L020SLKR
853200-0402L020SLKR
PTC Resettable Fuses - 0402L020SLKR 853200-0402L020SLKR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853200-0402L020SLKR Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 200 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F5757DKR, F5757TR, F5757CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853200-0402L020SLKR
Series: POLY-FUSE®, LoRho
Features: PTC Resettable Fuse 200 mA Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: F5757DKR, F5757TR, F5757CT

Buy Now Datasheet
Singapore, Singapore
SMD 6V 200mA 40A Circuit Protection Fuse
150-0402L020SLKR
SMD 6V 200mA 40A Circuit Protection Fuse 150-0402L020SLKR
0402 PTC Resettable Fuse, 6V, 200mA Hold, 40A Max, SMD Product overview: 0402L020SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 200mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 200mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L020SLKR can be used for catalog matching and distributor lookup.

0402 PTC Resettable Fuse, 6V, 200mA Hold, 40A Max, SMD Product overview: 0402L020SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 200mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 200mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L020SLKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0402L020SLKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0402L020SLKR
Circuit Protection - PTC Resettable Fuses 0402L020SLKR
PTC RESET FUSE 6V 200MA 0402

PTC RESET FUSE 6V 200MA 0402

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7410 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd, Full Reel; Pptc Case Style Littelfuse
44W7410
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd, Full Reel; Pptc Case Style Littelfuse 44W7410
FUSE, RESETTABLE PTC, 6VDC, 200mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:1s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 200mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:1s RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd; Pptc Case Style Littelfuse - 69W6434 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd; Pptc Case Style Littelfuse
69W6434
Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd; Pptc Case Style Littelfuse 69W6434
FUSE, RESETTABLE PTC, 6VDC, 200mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 200mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 853200-0402L020SLKR 150-0402L020SLKR 0402L020SLKR 44W7410
Product Name PTC Resettable Fuses - 0402L020SLKR SMD 6V 200mA 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 200Ma, Smd, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers