Littelfuse, Inc. SMD 1.25A 63V Circuit Protection Fuse 04371.25WR

Description
1.25A 63V Fast Fuse, 1206 SMD Ceramic, T/R Product overview: 04371.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04371.25WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25A 63V Fast Fuse, 1206 SMD Ceramic, T/R Product overview: 04371.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04371.25WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A 63V Circuit Protection Fuse
139-04371.25WR
SMD 1.25A 63V Circuit Protection Fuse 139-04371.25WR
1.25A 63V Fast Fuse, 1206 SMD Ceramic, T/R Product overview: 04371.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04371.25WR can be used for catalog matching and distributor lookup.

1.25A 63V Fast Fuse, 1206 SMD Ceramic, T/R Product overview: 04371.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04371.25WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2882TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2882DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2882CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 1294-04371.25WR-CHP - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 01P9249 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
01P9249
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 01P9249
FUSE, SMD, 1.25A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes

FUSE, SMD, 1.25A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 04371.25WR
FUSE BOARD MOUNT 1.25A 63VAC/VDC

FUSE BOARD MOUNT 1.25A 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04371.25WR F2882TR-ND 01P9249 04371.25WR
Product Name SMD 1.25A 63V Circuit Protection Fuse Fuses Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS CSA RoHS
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 1.25 amps 1.25 amps 1.25 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data