1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1A 32V SMD Fuse, Very Fast Acting, 0402, Epoxy Glass, T/R Product overview: 0435001.KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435001.KR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 1A 32VDC 0402
FUSE, SMD, 1A, 0402, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1444TR-ND | 8951587 | 8951587P | 139-0435001.KR | 0435001.KR | 30C5430 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 1A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1A, 0402, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps |