Littelfuse, Inc. 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 043801.5

Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse - 043801.5 - Littelfuse, Inc.
Rosemont, IL, United States
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
043801.5
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 043801.5
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043801.5
Product Name 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 002625225 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 12 amps
View Details