2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, AEC-Q200, FAST ACTING, 2.5A, 0603; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes
FUSE, AEC-Q200, FAST ACTING, 2.5A, 0603; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes
FUSE BRD MT 2.5A 12VAC 32VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F10731DKR-ND | 46AC4658 | 043802.5WRA |
| Product Name | Fuses | Fuse, Aec-Q200, Fast Acting, 2.5A, 0603; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |