Littelfuse, Inc. SMD 1A 32V Circuit Protection Fuse 0438001.WRA

Description
Fast Acting Fuse 1A 32V SMD 0603 Ceramic -55°C to 150°C Product overview: 0438001.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Acting Fuse 1A 32V SMD 0603 Ceramic -55°C to 150°C Product overview: 0438001.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 32V Circuit Protection Fuse
139-0438001.WRA
SMD 1A 32V Circuit Protection Fuse 139-0438001.WRA
Fast Acting Fuse 1A 32V SMD 0603 Ceramic -55°C to 150°C Product overview: 0438001.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WRA can be used for catalog matching and distributor lookup.

Fast Acting Fuse 1A 32V SMD 0603 Ceramic -55°C to 150°C Product overview: 0438001.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0438001.WRA - 904537-0438001.WRA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0438001.WRA
904537-0438001.WRA
Fuses - 0438001.WRA 904537-0438001.WRA
Manufacturer: Littelfuse Inc. Win Source Part Number: 904537-0438001.WRA Series: 438A Operating Temperature Range: -55°C ~ 150°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.10.0040 Other Part Number: F10727CT, F10727DKR, -0438001.WRA, F10727TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904537-0438001.WRA
Series: 438A
Operating Temperature Range: -55°C ~ 150°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.10.0040
Other Part Number: F10727CT, F10727DKR, -0438001.WRA, F10727TR

Buy Now Datasheet
Fuses - F10727DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10727CT-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10727TR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse - 46AC4647 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse
46AC4647
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse 46AC4647
FUSE, AEC-Q200, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse - 70AC6331 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse
70AC6331
Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse 70AC6331
FUSE, AEC-Q200, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0438001.WRA
FUSE BRD MNT 1A 32VAC 63VDC 0603

FUSE BRD MNT 1A 32VAC 63VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0438001.WRA 904537-0438001.WRA F10727DKR-ND 46AC4647 0438001.WRA
Product Name SMD 1A 32V Circuit Protection Fuse Fuses - 0438001.WRA Fuses Fuse, Aec-Q200, Fast Acting, 1A, 0603; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Fuse Type PC Board
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers