Littelfuse, Inc. Circuit Protection - Fuses 0438005.WRA

Description
Win Source Part Number: 1361409-0438005.WRA Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 438A Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.062" L x 0.033" W x 0.024" H (1.58mm x 0.85mm x 0.61mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 12 V Voltage Rating - DC: 32 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.747 Approval Agency: CSA, UR DC Cold Resistance: 0.0127 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361409-0438005.WRA Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 438A Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.062" L x 0.033" W x 0.024" H (1.58mm x 0.85mm x 0.61mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 12 V Voltage Rating - DC: 32 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.747 Approval Agency: CSA, UR DC Cold Resistance: 0.0127 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361409-0438005.WRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361409-0438005.WRA
Circuit Protection - Fuses 1361409-0438005.WRA
Win Source Part Number: 1361409-0438005.WRA Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 438A Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.062" L x 0.033" W x 0.024" H (1.58mm x 0.85mm x 0.61mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 12 V Voltage Rating - DC: 32 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.747 Approval Agency: CSA, UR DC Cold Resistance: 0.0127 Ohms

Win Source Part Number: 1361409-0438005.WRA
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 438A
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.062" L x 0.033" W x 0.024" H (1.58mm x 0.85mm x 0.61mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 12 V
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.747
Approval Agency: CSA, UR
DC Cold Resistance: 0.0127 Ohms

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
139-0438005.WRA
SMD Circuit Protection Fuse 139-0438005.WRA
Surface Mount Fast Acting Fuse Product overview: 0438005.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438005.WRA can be used for catalog matching and distributor lookup.

Surface Mount Fast Acting Fuse Product overview: 0438005.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438005.WRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10735CT-ND - DigiKey
Thief River Falls, MN, United States
5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10735DKR-ND - DigiKey
Thief River Falls, MN, United States
5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10735TR-ND - DigiKey
Thief River Falls, MN, United States
5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0438005.WRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0438005.WRA
Circuit Protection - Fuses 0438005.WRA
FUSE BRD MNT 5A 12VAC 32VDC 0603

FUSE BRD MNT 5A 12VAC 32VDC 0603

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse - 46AC4654 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse
46AC4654
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse 46AC4654
FUSE, AEC-Q200, FAST ACTING, 5A, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 5A, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse - 70AC6335 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse
70AC6335
Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse 70AC6335
FUSE, AEC-Q200, FAST ACTING, 5A, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 5A, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1361409-0438005.WRA 139-0438005.WRA F10735CT-ND 0438005.WRA 46AC4654
Product Name Circuit Protection - Fuses SMD Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Aec-Q200, Fast Acting, 5A, 0603; Fuse Current Littelfuse
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Voltage 12 volts 12 volts 32 volts
Rated Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers