Littelfuse, Inc. Fuses - 0435.250KRHFS 0435.250KRHFS

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000137-0435.250KRHF S Packaging: Reel - TR Current Rating: 250mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0025 Nominal Cold Resistance: 0.4 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000137-0435.250KRHF S Packaging: Reel - TR Current Rating: 250mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0025 Nominal Cold Resistance: 0.4 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0435.250KRHFS - 1000137-0435.250KRHFS - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0435.250KRHFS
1000137-0435.250KRHFS
Fuses - 0435.250KRHFS 1000137-0435.250KRHFS
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000137-0435.250KRHF S Packaging: Reel - TR Current Rating: 250mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0025 Nominal Cold Resistance: 0.4 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000137-0435.250KRHFS
Packaging: Reel - TR
Current Rating: 250mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0025
Nominal Cold Resistance: 0.4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 0.25A 32V Circuit Protection Fuse
139-0435.250KRHFS
SMD 0.25A 32V Circuit Protection Fuse 139-0435.250KRHFS
Fast-Acting Fuse 0.25A 32V SMD 0402 Tape & Reel Product overview: 0435.250KRHFS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.250KRHFS can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 0.25A 32V SMD 0402 Tape & Reel Product overview: 0435.250KRHFS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.250KRHFS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10781TR-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10781CT-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10781DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0435.250KRHFS
FUSE BOARD MNT 250MA 32VDC 0402

FUSE BOARD MNT 250MA 32VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1000137-0435.250KRHFS 139-0435.250KRHFS F10781TR-ND 0435.250KRHFS
Product Name Fuses - 0435.250KRHFS SMD 0.25A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 486-1825-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers