Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000130-0429007.WRML
Packaging: Reel - TR
Current Rating: 7A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 24V
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 3.6
Nominal Cold Resistance: 0.00925 Ohm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
7A 24V Very Fast Acting Fuse, 1206 SMD, Epoxy, T/R Product overview: 0429007.WRMLHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429007.WRMLHF can be used for catalog matching and distributor lookup.
7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE 24V FAST 7A 1206 SMD
FUSE BRD MNT 7A 24VAC 24VDC 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000130-0429007.WRMLHF | 139-0429007.WRMLHF | F7130TR-ND | 461-0429007.WRMLHF | 0429007.WRMLHF |
| Product Name | Fuses - 0429007.WRMLHF | SMD 7A 24V Circuit Protection Fuse | Fuses | FUSE 24V FAST 7A 1206 SMD | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps |