Littelfuse, Inc. Fuses - 04351.25KRHF 04351.25KRHF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000142-04351.25KRHF Packaging: Reel - TR Current Rating: 1.25A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.035 Nominal Cold Resistance: 0.06 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000142-04351.25KRHF Packaging: Reel - TR Current Rating: 1.25A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.035 Nominal Cold Resistance: 0.06 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 04351.25KRHF - 1000142-04351.25KRHF - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04351.25KRHF
1000142-04351.25KRHF
Fuses - 04351.25KRHF 1000142-04351.25KRHF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000142-04351.25KRHF Packaging: Reel - TR Current Rating: 1.25A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.035 Nominal Cold Resistance: 0.06 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000142-04351.25KRHF
Packaging: Reel - TR
Current Rating: 1.25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.035
Nominal Cold Resistance: 0.06 Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuses - 04351.25KRHF-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.25A 32V Circuit Protection Fuse
139-04351.25KRHF
SMD 1.25A 32V Circuit Protection Fuse 139-04351.25KRHF
Fuse Chip Very Fast Acting 1.25A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 04351.25KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04351.25KRHF can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1.25A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 04351.25KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04351.25KRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 04351.25KRHF
FUSE BOARD MNT 1.25A 32VDC 0402

FUSE BOARD MNT 1.25A 32VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1000142-04351.25KRHF 04351.25KRHF-ND 139-04351.25KRHF 04351.25KRHF
Product Name Fuses - 04351.25KRHF Fuses SMD 1.25A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1.25 amps 25 amps 1.25 amps
Unlock Full Specs
to access all available technical data