Littelfuse, Inc. SMD 0.375A 32V Circuit Protection Fuse 0434.375NRP

Description
Fuse Chip Very Fast Acting 0.375A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.375NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.375NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.375A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.375NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.375NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.375A 32V Circuit Protection Fuse - 139-0434.375NRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.375A 32V Circuit Protection Fuse
139-0434.375NRP
SMD 0.375A 32V Circuit Protection Fuse 139-0434.375NRP
Fuse Chip Very Fast Acting 0.375A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.375NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.375NRP can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.375A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.375NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.375NRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0434.375NRP - 1000135-0434.375NRP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0434.375NRP
1000135-0434.375NRP
Fuses - 0434.375NRP 1000135-0434.375NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000135-0434.375NRP Packaging: Reel - TR Current Rating: 375mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0053 Nominal Cold Resistance: 0.265 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000135-0434.375NRP
Packaging: Reel - TR
Current Rating: 375mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0053
Nominal Cold Resistance: 0.265 Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0434.375NRP
Circuit Protection - Fuses 0434.375NRP
FUSE BRD MT 375MA 32VAC 32VDC

FUSE BRD MT 375MA 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0434.375NRP 1000135-0434.375NRP 0434.375NRP
Product Name SMD 0.375A 32V Circuit Protection Fuse Fuses - 0434.375NRP Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details