Littelfuse, Inc. 5A Circuit Protection Fuse 0429005.WRM

Description
FUSE BOARD MNT 5A 24VAC/VDC 1206 Product overview: 0429005.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429005.WRM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 5A 24VAC/VDC 1206 Product overview: 0429005.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429005.WRM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-0429005.WRM
5A Circuit Protection Fuse 139-0429005.WRM
FUSE BOARD MNT 5A 24VAC/VDC 1206 Product overview: 0429005.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429005.WRM can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 5A 24VAC/VDC 1206 Product overview: 0429005.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429005.WRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1275TR-ND - DigiKey
Thief River Falls, MN, United States
5A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0429005.WRM
FUSE BRD MNT 5A 24VAC 24VDC 1206

FUSE BRD MNT 5A 24VAC 24VDC 1206

Supplier's Site
FUSE BOARD MNT 5A 24VAC/VDC 1206 - 461-0429005.WRM - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 5A 24VAC/VDC 1206
461-0429005.WRM
FUSE BOARD MNT 5A 24VAC/VDC 1206 461-0429005.WRM
FUSE BOARD MNT 5A 24VAC/VDC 1206

FUSE BOARD MNT 5A 24VAC/VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0429005.WRM F1275TR-ND 0429005.WRM 461-0429005.WRM
Product Name 5A Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE BOARD MNT 5A 24VAC/VDC 1206
Rated Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data