1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 1A 63VDC 1206 Product overview: 0407001.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407001.WR can be used for catalog matching and distributor lookup.
FUSE, SLOW BLOW, 63VDC, 1A, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SLOW BLOW, 63VDC, 1A, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 1A 63VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-0407001.WRTR-ND | 139-0407001.WR | 89AH2329 | 0407001.WR |
| Product Name | Fuses | 1A Circuit Protection Fuse | Fuse, Slow Blow, 63Vdc, 1A, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |