Littelfuse, Inc. 2A Circuit Protection Fuse 0407002.WR

Description
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 0407002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407002.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 0407002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407002.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
139-0407002.WR
2A Circuit Protection Fuse 139-0407002.WR
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 0407002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407002.WR can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 0407002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407002.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-0407002.WRCT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-0407002.WRDKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-0407002.WRTR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0407002.WR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0407002.WR
Circuit Protection - Fuses 0407002.WR
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Supplier's Site
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse - 80AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse
80AH2820
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse 80AH2820
FUSE, SLOW BLOW, 63VDC, 2A, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 63VDC, 2A, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse - 89AH2330 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse
89AH2330
Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse 89AH2330
FUSE, SLOW BLOW, 63VDC, 2A, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 63VDC, 2A, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0407002.WR 18-0407002.WRCT-ND 0407002.WR 80AH2820
Product Name 2A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Slow Blow, 63Vdc, 2A, 1206; Fuse Current Littelfuse
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers