Littelfuse, Inc. Fuses 0435.250KRS

Description
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3785CT-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F3785TR-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F3785DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0435.250KRS
FUSE BOARD MNT 250MA 32VDC 0402

FUSE BOARD MNT 250MA 32VDC 0402

Supplier's Site
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse - 02AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse
02AC8768
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse 02AC8768
FUSE, SMD, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse - 42Y1233 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse
42Y1233
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse 42Y1233
FUSE, SMD, 0.25A, 0402, VERY FAST ACT; Fuse Current:250mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 0.25A, 0402, VERY FAST ACT; Fuse Current:250mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse - 94X3239 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse
94X3239
Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse 94X3239
FUSE, SMD, 0.25A, 0402, VERY FAST ACT; Fuse Current:250mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 0.25A, 0402, VERY FAST ACT; Fuse Current:250mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F3785CT-ND 0435.250KRS 02AC8768 42Y1233
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse Fuse, Smd, 0.25A, 0402, Very Fast Act; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data