Littelfuse, Inc. Fuses 0435.375KR

Description
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1441TR-ND - DigiKey
Thief River Falls, MN, United States
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1441DKR-ND - DigiKey
Thief River Falls, MN, United States
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1441CT-ND - DigiKey
Thief River Falls, MN, United States
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 1294-0435.375KR-CHP - DigiKey
Thief River Falls, MN, United States
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0435.375KR
FUSE BOARD MNT 375MA 32VDC 0402

FUSE BOARD MNT 375MA 32VDC 0402

Supplier's Site
Fuse, Smd, 375Ma, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse - 30C5436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 375Ma, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
30C5436
Fuse, Smd, 375Ma, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 30C5436
FUSE, SMD, 375mA, 0402, FAST ACTING, FULL REEL; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes

FUSE, SMD, 375mA, 0402, FAST ACTING, FULL REEL; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F1441TR-ND 0435.375KR 30C5436
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 375Ma, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data