Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 0433.750 0433.750

Description
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.
Datasheet
Description
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 0433.750 - 0433.750 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 0433.750
0433.750
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 0433.750 0433.750
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.

The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0433.750
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 0433.750
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers