Win Source Part Number: 1361366-04200008UR
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PICO® 420
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 54.8
Approval Agency: CSA, UL
DC Cold Resistance: 0.0133 Ohms
Fuse Chip Slow Blow Acting 5A 250V SMD Solder Pad 7.24 X 4.32 X 3.05mm T/R CSA Product overview: 04200008UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04200008UR can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BOARD MOUNT 5A 250VAC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361366-04200008UR | 139-04200008UR | F12118DKR-ND | 04200008UR |
| Product Name | Circuit Protection - Fuses | SMD 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps |