Littelfuse, Inc. SMD 1A 32V Circuit Protection Fuse 0434001.NRP

Description
Fuse Chip Very Fast Acting 1A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434001.NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434001.NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 1A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434001.NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434001.NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 32V Circuit Protection Fuse - 139-0434001.NRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 32V Circuit Protection Fuse
139-0434001.NRP
SMD 1A 32V Circuit Protection Fuse 139-0434001.NRP
Fuse Chip Very Fast Acting 1A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434001.NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434001.NRP can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434001.NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434001.NRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0434001.NRP - 1000136-0434001.NRP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0434001.NRP
1000136-0434001.NRP
Fuses - 0434001.NRP 1000136-0434001.NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000136-0434001.NRP Packaging: Reel - TR Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0212 Nominal Cold Resistance: 0.072 Ohm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000136-0434001.NRP
Packaging: Reel - TR
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0212
Nominal Cold Resistance: 0.072 Ohm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0434001.NRP
Circuit Protection - Fuses 0434001.NRP
FUSE BRD MNT 1A 32VAC 32VDC 0603

FUSE BRD MNT 1A 32VAC 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0434001.NRP 1000136-0434001.NRP 0434001.NRP
Product Name SMD 1A 32V Circuit Protection Fuse Fuses - 0434001.NRP Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers