Littelfuse, Inc. SMD 3A 32V Circuit Protection Fuse 0435003.KRHF

Description
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435003.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435003.KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435003.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435003.KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-0435003.KRHF
SMD 3A 32V Circuit Protection Fuse 139-0435003.KRHF
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435003.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435003.KRHF can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435003.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435003.KRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 0435003.KRHF - 1120620-0435003.KRHF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0435003.KRHF
1120620-0435003.KRHF
Hard To Find - 0435003.KRHF 1120620-0435003.KRHF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120620-0435003.KRHF Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.2032 Approvals: CSA, UL DC Cold Resistance: 0.0165 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 90°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W x 0.013" H (0.99mm x 0.51mm x 0.33mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120620-0435003.KRHF
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.2032
Approvals: CSA, UL
DC Cold Resistance: 0.0165 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W x 0.013" H (0.99mm x 0.51mm x 0.33mm)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Fuses - F10783TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10783DKR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10783CT-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0435003.KRHF
FUSE BOARD MOUNT 3A 32VDC 0402

FUSE BOARD MOUNT 3A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0435003.KRHF 1120620-0435003.KRHF F10783TR-ND 0435003.KRHF
Product Name SMD 3A 32V Circuit Protection Fuse Hard To Find - 0435003.KRHF Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 3 amps 3 amps 3 amps
Mounting SMD Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details