Littelfuse, Inc. SMD 100mA 6V Circuit Protection Fuse 0402L010SLKR

Description
PTC Resettable Fuse, 100mA Hold, 6V DC, 0402 SMD Product overview: 0402L010SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L010SLKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 100mA Hold, 6V DC, 0402 SMD Product overview: 0402L010SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L010SLKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100mA 6V Circuit Protection Fuse
150-0402L010SLKR
SMD 100mA 6V Circuit Protection Fuse 150-0402L010SLKR
PTC Resettable Fuse, 100mA Hold, 6V DC, 0402 SMD Product overview: 0402L010SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L010SLKR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 100mA Hold, 6V DC, 0402 SMD Product overview: 0402L010SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L010SLKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0402L010SLKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0402L010SLKR
Circuit Protection - PTC Resettable Fuses 0402L010SLKR
PTC RESET FUSE 6V 100MA 0402

PTC RESET FUSE 6V 100MA 0402

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7409 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd, Full Reel; Pptc Case Style Littelfuse
44W7409
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd, Full Reel; Pptc Case Style Littelfuse 44W7409
FUSE, RESETTABLE PTC, 6VDC, 100mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 100mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd; Pptc Case Style Littelfuse - 69W6433 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd; Pptc Case Style Littelfuse
69W6433
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd; Pptc Case Style Littelfuse 69W6433
FUSE, RESETTABLE PTC, 6VDC, 100mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 100mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-0402L010SLKR 0402L010SLKR 44W7409
Product Name SMD 100mA 6V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers