Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 0434.375 0434.375

Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet
Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 0434.375 - 0434.375 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 0434.375
0434.375
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 0434.375 0434.375
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0434.375
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 0434.375
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Cartridge Fuses - VF218/VF218-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 16 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details