2.5A 32V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 043702.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043702.5WR can be used for catalog matching and distributor lookup.
2.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 2.5A 32VAC 35VDC
FUSE, SMD, 2.5A, 1206, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 2.5A, 63VDC, 1206; Fuse Current:2.5A; Product Range:437 Series; Voltage Rating VAC:32V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-043702.5WR | F2886TR-ND | 043702.5WR | 01P9247 | 38AC2635 |
| Product Name | SMD 2.5A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 2.5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Smd Fuse, Fast Acting, 2.5A, 63Vdc, 1206; Fuse Current Littelfuse |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | CSA | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 63 volts | 32 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| Fuse Type | PC Board |