Littelfuse, Inc. Fuses 0429007.WRM

Description
7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1276TR-ND - DigiKey
Thief River Falls, MN, United States
7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Hard To Find - 0429007.WRM - 1120615-0429007.WRM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0429007.WRM
1120615-0429007.WRM
Hard To Find - 0429007.WRM 1120615-0429007.WRM
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120615-0429007.WRM Packaging: Cut Tape (CT) Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 24V Voltage Rating - DC: 24V Response Time: Fast Blow Melting I2t: 3.6 Approvals: CSA, UL DC Cold Resistance: 0.00925 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 90°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 1206 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.125" L x 0.060" W x 0.045" H (3.18mm x 1.52mm x 1.14mm) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120615-0429007.WRM
Packaging: Cut Tape (CT)
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 24V
Voltage Rating - DC: 24V
Response Time: Fast Blow
Melting I2t: 3.6
Approvals: CSA, UL
DC Cold Resistance: 0.00925 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.060" W x 0.045" H (3.18mm x 1.52mm x 1.14mm)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Singapore, Singapore
SMD 7A 24V Circuit Protection Fuse
139-0429007.WRM
SMD 7A 24V Circuit Protection Fuse 139-0429007.WRM
Fuse Chip Very Fast Acting 7A 24V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429007.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429007.WRM can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 7A 24V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429007.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429007.WRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0429007.WRM
FUSE BRD MNT 7A 24VAC 24VDC 1206

FUSE BRD MNT 7A 24VAC 24VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1276TR-ND 1120615-0429007.WRM 139-0429007.WRM 0429007.WRM
Product Name Fuses Hard To Find - 0429007.WRM SMD 7A 24V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers