Littelfuse, Inc. 0603 AEC-Q200 Qualified Fuses 0438.375A

Description
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant
Datasheet
Description
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 AEC-Q200 Qualified Fuses - 0438.375A - Littelfuse, Inc.
Rosemont, IL, United States
0603 AEC-Q200 Qualified Fuses
0438.375A
0603 AEC-Q200 Qualified Fuses 0438.375A
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant

The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0438.375A
Product Name 0603 AEC-Q200 Qualified Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110304 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details