Fuse Chip Very Fast Acting 1A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429001.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429001.WRM can be used for catalog matching and distributor lookup.
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 1A 63VAC 63VDC 1206
FUSE BOARD MNT 1A 63VAC/VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0429001.WRM | F1234TR-ND | 0429001.WRM | 461-0429001.WRM |
| Product Name | SMD 1A 63V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | FUSE BOARD MNT 1A 63VAC/VDC 1206 |
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | |
| Fuse Type | PC Board |