Littelfuse, Inc. 0603 size Time-Lag Fuse 0408007.WR

Description
Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values
Request a Quote Datasheet
Description
Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 size Time-Lag Fuse - 0408007.WR - Littelfuse, Inc.
Rosemont, IL, United States
0603 size Time-Lag Fuse
0408007.WR
0603 size Time-Lag Fuse 0408007.WR
Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values

Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values

Datasheet
Fuses - 18-0408007.WRDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE 32V HIGH I2T 0603 TL 7A

FUSE 32V HIGH I2T 0603 TL 7A

Buy Now Datasheet
Fuses - 18-0408007.WRCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE 32V HIGH I2T 0603 TL 7A

FUSE 32V HIGH I2T 0603 TL 7A

Buy Now Datasheet
Fuses - 18-0408007.WRTR-ND - DigiKey
Thief River Falls, MN, United States
FUSE 32V HIGH I2T 0603 TL 7A

FUSE 32V HIGH I2T 0603 TL 7A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 0408007.WR 18-0408007.WRDKR-ND
Product Name 0603 size Time-Lag Fuse Fuses
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details