Littelfuse, Inc. SMD 1.5A 63V Circuit Protection Fuse 043701.5WR

Description
1.5A 63V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 043701.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043701.5WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 63V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 043701.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043701.5WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 63V Circuit Protection Fuse
139-043701.5WR
SMD 1.5A 63V Circuit Protection Fuse 139-043701.5WR
1.5A 63V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 043701.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043701.5WR can be used for catalog matching and distributor lookup.

1.5A 63V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 043701.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043701.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2883CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2883DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2883TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 043701.5WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
043701.5WR
TVS/Fuse/Board Level Protection >> Fuses 043701.5WR
50A SMD Fuse 1.5A 63V 63V 1206 Fuses ROHS

50A SMD Fuse 1.5A 63V 63V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 043701.5WR
FUSE BRD MNT 1.5A 63VAC/VDC 1206

FUSE BRD MNT 1.5A 63VAC/VDC 1206

Supplier's Site
Fuse, Smd, 1.5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 01P9246 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
01P9246
Fuse, Smd, 1.5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 01P9246
FUSE, SMD, 1.5A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes

FUSE, SMD, 1.5A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-043701.5WR F2883CT-ND 043701.5WR 043701.5WR 01P9246
Product Name SMD 1.5A 63V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, Smd, 1.5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Material Ceramic
Approvals / Standards RoHS CSA RoHS RoHS
Rated Voltage 63 volts 63 volts 63 volts 63 volts
Rated Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data