1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Fast Acting 1.5A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 043701.5WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043701.5WRA can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1.5A 63VAC/VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F10003TR-ND | 139-043701.5WRA | 043701.5WRA |
| Product Name | Fuses | SMD 1.5A 63V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | CSA | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |