Littelfuse, Inc. SMD 0.75A 32V Circuit Protection Fuse 0435.750KR

Description
0402 Fuse 0.75A 32V SMD Fast Acting Product overview: 0435.750KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.750KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Fuse 0.75A 32V SMD Fast Acting Product overview: 0435.750KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.750KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 32V Circuit Protection Fuse
139-0435.750KR
SMD 0.75A 32V Circuit Protection Fuse 139-0435.750KR
0402 Fuse 0.75A 32V SMD Fast Acting Product overview: 0435.750KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.750KR can be used for catalog matching and distributor lookup.

0402 Fuse 0.75A 32V SMD Fast Acting Product overview: 0435.750KR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.750KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1443DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1443CT-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F1443TR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0435.750KR
FUSE BOARD MNT 750MA 32VDC 0402

FUSE BOARD MNT 750MA 32VDC 0402

Supplier's Site
Fuse, Smd, 750Ma, 0402, Fast Acting; Fuse Current Littelfuse - 30C5438 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, 0402, Fast Acting; Fuse Current Littelfuse
30C5438
Fuse, Smd, 750Ma, 0402, Fast Acting; Fuse Current Littelfuse 30C5438
FUSE, SMD, 750mA, 0402, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

FUSE, SMD, 750mA, 0402, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0402, V Fast Acting, 750Ma; Fuse Current Littelfuse - 25R5516 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0402, V Fast Acting, 750Ma; Fuse Current Littelfuse
25R5516
Fuse, 0402, V Fast Acting, 750Ma; Fuse Current Littelfuse 25R5516
FUSE, 0402, V FAST ACTING, 750MA; Fuse Current:750mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, 0402, V FAST ACTING, 750MA; Fuse Current:750mA; Product Range:435 Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0435.750KR F1443DKR-ND 0435.750KR 30C5438 25R5516
Product Name SMD 0.75A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 750Ma, 0402, Fast Acting; Fuse Current Littelfuse Fuse, 0402, V Fast Acting, 750Ma; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data