5.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SLOW BLOW, 24VDC, 5.5A, 1206; Fuse Current:5.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SLOW BLOW, 24VDC, 5.5A, 1206; Fuse Current:5.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 5.5A 24VDC 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-040705.5WRCT-ND | 89AH2341 | 040705.5WR |
| Product Name | Fuses | Fuse, Slow Blow, 24Vdc, 5.5A, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps |