Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388006. 0388006.

Description
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions
Datasheet
Description
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388006. - 0388006. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388006.
0388006.
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388006. 0388006.
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions

The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0388006.
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388006.
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details