Littelfuse, Inc. Automotive SMD 1.25A 32V Circuit Protection Fuse 04381.25WRA

Description
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 04381.25WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04381.25WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 04381.25WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04381.25WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 1.25A 32V Circuit Protection Fuse
139-04381.25WRA
Automotive SMD 1.25A 32V Circuit Protection Fuse 139-04381.25WRA
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 04381.25WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04381.25WRA can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 04381.25WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04381.25WRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10728TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10728DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10728CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse - 70AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse
70AC6339
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse 70AC6339
FUSE, AEC-Q200, FAST ACTING, 1.25A, 0603; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 1.25A, 0603; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse - 46AC4662 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse
46AC4662
Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse 46AC4662
FUSE, AEC-Q200, FAST ACTING, 1.25A, 0603; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 1.25A, 0603; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 04381.25WRA
FUSE BDMT 1.25A 32VAC 63VDC 0603

FUSE BDMT 1.25A 32VAC 63VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04381.25WRA F10728TR-ND 70AC6339 04381.25WRA
Product Name Automotive SMD 1.25A 32V Circuit Protection Fuse Fuses Fuse, Aec-Q200, Fast Acting, 1.25A, 0603; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers