PTC Resettable Fuse Product overview: 0402L035SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L035SLKR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000121-0402L035SLKR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.024" (0.60mm)
Voltage - Max: 6V
Current - Max: 50A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 700mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Resistance - Initial (Ri) (Min): 50 mOhm
Resistance - Post Trip (R1) (Max): 700 mOhm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PTC RESET FUSE 6V 350MA 0402
FUSE, RESETTABLE PTC, 6VDC, 350mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-0402L035SLKR | 1000121-0402L035SLKR | 0402L035SLKR | 44W7411 |
| Product Name | Circuit Protection Fuse | PTC Resettable Fuses - 0402L035SLKR | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 6Vdc, 350Ma, Smd, Full Reel; Pptc Case Style Littelfuse |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 6 volts | 6 volts | ||
| Mounting | SMD (SMT) |