Littelfuse, Inc. SMD 0.6A 63V Circuit Protection Fuse 0433.600NR

Description
Fuse Chip Very Fast Acting 0.6A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0433.600NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.6A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.600NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.6A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0433.600NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.6A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.600NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.6A 63V Circuit Protection Fuse
139-0433.600NR
SMD 0.6A 63V Circuit Protection Fuse 139-0433.600NR
Fuse Chip Very Fast Acting 0.6A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0433.600NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.6A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.600NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.6A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0433.600NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.6A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.600NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0433.600NR - 1000133-0433.600NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0433.600NR
1000133-0433.600NR
Fuses - 0433.600NR 1000133-0433.600NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000133-0433.600NR Packaging: Reel - TR Current Rating: 600mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0131 Nominal Cold Resistance: 0.21 Ohm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000133-0433.600NR
Packaging: Reel - TR
Current Rating: 600mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0131
Nominal Cold Resistance: 0.21 Ohm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F1378TR-ND - DigiKey
Thief River Falls, MN, United States
600mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

600mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0433.600NR
FUSE BOARD MOUNT 600MA 63VAC/VDC

FUSE BOARD MOUNT 600MA 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0433.600NR 1000133-0433.600NR F1378TR-ND 0433.600NR
Product Name SMD 0.6A 63V Circuit Protection Fuse Fuses - 0433.600NR Fuses Circuit Protection - Fuses
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 0.6000 amps 0.6000 amps 0.6000 amps
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details