1A 63V SMD Fuse, 1206 Ceramic, Fast Acting, T/R Product overview: 0437001.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437001.WR can be used for catalog matching and distributor lookup.
Fuse 63V 1A Fast Acting SMD 1206
Fuse 63V 1A Fast Acting SMD 1206
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 1A 63VAC 63VDC 1206
FUSE, SMD, 1A, 1206, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
50A SMD Fuse 1A 63V 63V 1206 Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0437001.WR | 8207057P | 8207057 | F2881DKR-ND | 0437001.WR | 01P9239 | 80Y4996 | 0437001.WR |
| Product Name | SMD 1A 63V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, Smd, 1A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | CSA | RoHS | RoHS | RoHS | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting |