Manufacturer: Littelfuse Inc.
Win Source Part Number: 814647-0434001.NR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Fuse Chip Very Fast Acting 1A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434001.NR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 814647-0434001.NR | 139-0434001.NR |
| Product Name | Fuses - 0434001.NR | SMD 1A 32V Circuit Protection Fuse |