Littelfuse, Inc. Fuses 0438.250WR

Description
250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2943CT-ND - DigiKey
Thief River Falls, MN, United States
250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2943DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2943TR-ND - DigiKey
Thief River Falls, MN, United States
250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.25A Circuit Protection Fuse
139-0438.250WR
SMD 0.25A Circuit Protection Fuse 139-0438.250WR
0.25A 32VDC Fast Blow Fuse, 0603 SMD, Ceramic Product overview: 0438.250WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.250WR can be used for catalog matching and distributor lookup.

0.25A 32VDC Fast Blow Fuse, 0603 SMD, Ceramic Product overview: 0438.250WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.250WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 250Ma, 0603, Fast Acting; Fuse Current Littelfuse - 01P9251 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, 0603, Fast Acting; Fuse Current Littelfuse
01P9251
Fuse, Smd, 250Ma, 0603, Fast Acting; Fuse Current Littelfuse 01P9251
FUSE, SMD, 250mA, 0603, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 250mA, 0603, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 0.25A, 0603, Fast Act; Fuse Current Littelfuse - 94X3246 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, 0603, Fast Act; Fuse Current Littelfuse
94X3246
Fuse, Smd, 0.25A, 0603, Fast Act; Fuse Current Littelfuse 94X3246
FUSE, SMD, 0.25A, 0603, FAST ACT; Fuse Current:250mA; Product Range:438 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SMD, 0.25A, 0603, FAST ACT; Fuse Current:250mA; Product Range:438 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0438.250WR
FUSE BRD MT 250MA 32VAC 63VDC

FUSE BRD MT 250MA 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2943CT-ND 139-0438.250WR 01P9251 94X3246 0438.250WR
Product Name Fuses SMD 0.25A Circuit Protection Fuse Fuse, Smd, 250Ma, 0603, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 0.25A, 0603, Fast Act; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data