Littelfuse, Inc. 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0438.250

Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse - 0438.250 - Littelfuse, Inc.
Rosemont, IL, United States
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
0438.250
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0438.250
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0438.250
Product Name 0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0031.8371CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details