Littelfuse, Inc. Fuses 0435005.KRHF

Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10784TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10784CT-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F10784DKR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 5A 32V Circuit Protection Fuse
139-0435005.KRHF
SMD 5A 32V Circuit Protection Fuse 139-0435005.KRHF
5A 32V Very Fast Acting Fuse, 0402 SMD, 8.5mR, T/R Product overview: 0435005.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435005.KRHF can be used for catalog matching and distributor lookup.

5A 32V Very Fast Acting Fuse, 0402 SMD, 8.5mR, T/R Product overview: 0435005.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435005.KRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0435005.KRHF - 1000141-0435005.KRHF - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0435005.KRHF
1000141-0435005.KRHF
Fuses - 0435005.KRHF 1000141-0435005.KRHF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000141-0435005.KRHF Packaging: Reel - TR Current Rating: 5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.531 Nominal Cold Resistance: 0.0085 Ohm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000141-0435005.KRHF
Packaging: Reel - TR
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.531
Nominal Cold Resistance: 0.0085 Ohm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Circuit Protection - Fuses 0435005.KRHF
FUSE BOARD MOUNT 5A 32VDC 0402

FUSE BOARD MOUNT 5A 32VDC 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F10784TR-ND 139-0435005.KRHF 1000141-0435005.KRHF 0435005.KRHF
Product Name Fuses SMD 5A 32V Circuit Protection Fuse Fuses - 0435005.KRHF Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data