Fuse Chip Very Fast Acting 0.5A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435.500KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.500KRHF can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000138-0435.500KRHF
Packaging: Reel - TR
Current Rating: 500mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0053
Nominal Cold Resistance: 0.16 Ohm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
35A SMD Fuse 500mA 32V 0402 Fuses ROHS
FUSE BOARD MNT 500MA 32VDC 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0435.500KRHF | 1000138-0435.500KRHF | F11407DKR-ND | 0435.500KRHF | 0435.500KRHF |
| Product Name | SMD 0.5A 32V Circuit Protection Fuse | Fuses - 0435.500KRHF | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) |